No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Input Offset Voltage | 125µV |
Slew Rate | 4V/µs |
Bandwidth | 1.3MHz |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 130dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Gain Bandwidth | 1.3MHz |
Input Offset Drift Max | 0.5µV/°C |
Input Offset Voltage Max | 500µV |
Operating Temperature Range | -40°C to +125°C |
Programmable Gain Max | 10000 |
Supply Current | 1.4mA |
Termination Type | Surface Mount Device |
Instrument Amplifier, 1.3Mhz, 130Db Soic16 | Newark Electronics |
Dual, Low Power Instrumentation Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a INA2128UA .?
Additional datasheets, footprints and schematics for INA2128UA . are listed on our Part Details page. You can also find images and similar parts to INA2128UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA2128UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA2128UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA2128UA . fall under?
The INA2128UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA2128UA . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA2128UA . you can contact the distributor directly for product support, shipping queries etc.
Is the INA2128UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA2128UA . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for INA2128UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA2128UA . often in real-time on the comparison pages.
What if I can't find stock of INA2128UA .?
You can fill out our help required form which you can use to request a quote for INA2128UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.