Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 750µV |
Gain dB Max | - |
Bandwidth | 3.1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | 8V to 36V |
Slew Rate | 14V/µs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 8V to 36V |
Supply Current | 2.4mA |
High-Speed, Precision Difference Amplifier (G = 1) | Texas Instruments |
SP Diff Amp Single 18V | RS |
Diff Line Receiver Rohs Compliant: Yes |TEXAS INSTRUMENTS INA154U. | Newark Electronics |
Where can I find additional details, specifications and documents for a INA154U?
Additional datasheets, footprints and schematics for INA154U are listed on our Part Details page. You can also find images and similar parts to INA154U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA154U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA154U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA154U fall under?
The INA154U is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA154U when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA154U you can contact the distributor directly for product support, shipping queries etc.
Is the INA154U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA154U have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics and Farnell have stock available or on a lead time for INA154U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA154U often in real-time on the comparison pages.
What if I can't find stock of INA154U?
You can fill out our help required form which you can use to request a quote for INA154U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.