| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Device Type | Differential |
|---|---|
| IC Interface Type | - |
| Supply Voltage Min | 4V |
| Supply Voltage Max | 18V |
| Driver Case Style | DIP |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifier Type | Differential Receiver |
| Bandwidth | 4MHz |
| Base Number | 137 |
| Gain dB Max | 2dB |
| IC Generic Number | 137 |
| Input Offset Voltage Max | 1mV |
| Logic Function Number | 137 |
| No. of Amplifiers | 1Amplifiers |
| Operating Temperature Range | -55°C to +125°C |
| Operational Amplifier Features | Audio Differential Line Receiver |
| Slew Rate | 14V/µs |
| Supply Voltage Range | ± 4V to ± 18V |
| Termination Type | Through Hole |
| Audio Diff Line Receiver Amp Single | RS |
Where can I find additional details, specifications and documents for a INA137PA .?
Additional datasheets, footprints and schematics for INA137PA . are listed on our Part Details page. You can also find images and similar parts to INA137PA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA137PA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA137PA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA137PA . fall under?
The INA137PA . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to INA137PA . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA137PA . you can contact the distributor directly for product support, shipping queries etc.
Is the INA137PA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA137PA . have stock available?
Authorised distributors including RS have stock available or on a lead time for INA137PA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA137PA . often in real-time on the comparison pages.
What if I can't find stock of INA137PA .?
You can fill out our help required form which you can use to request a quote for INA137PA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.