INA129UA/2K5 . Amplifiers & Comparators by Texas Instruments

INSTRUMENT AMP 130DB 1.3MHZ SOIC

Status: Unknown
Series: INA12x Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.31

Distributor Stock
Logo for Farnell
Farnell
from US$6.92
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.31
114,172
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$6.21
249
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.00
-
Buy Now
Logo for element14
element14
from US$8.28
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Input Offset Voltage 125µV
Slew Rate 4V/µs
Bandwidth 1.3MHz
Supply Voltage Range ± 2.25V to ± 18V
Amplifier Case Style SOIC
No. of Pins 8Pins
Amplifier Output Single Ended
CMRR 130dB
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range INA12x Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Precision, Low Power Instrumentation Amplifiers | Texas Instruments
IC: instrumentation amplifier | Transfer Multisort Elektronik
Instrument Amp, 130Db, 1.3Mhz, Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA129UA/2K5 .?

Additional datasheets, footprints and schematics for INA129UA/2K5 . are listed on our Part Details page. You can also find images and similar parts to INA129UA/2K5 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA129UA/2K5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA129UA/2K5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA129UA/2K5 . fall under?

The INA129UA/2K5 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA129UA/2K5 . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA129UA/2K5 . you can contact the distributor directly for product support, shipping queries etc.

Is the INA129UA/2K5 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA129UA/2K5 . have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA129UA/2K5 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA129UA/2K5 . often in real-time on the comparison pages.

What if I can't find stock of INA129UA/2K5 .?

You can fill out our help required form which you can use to request a quote for INA129UA/2K5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay