Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3 Amplifier |
---|---|
Input Offset Voltage | 125µV |
Slew Rate | 4V/µs |
Bandwidth | 1.3MHz |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 110dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Precision, 130-dB CMRR, 700-µA, Low-Power, Instrumentation Amplifier | Texas Instruments |
Instr-Amp G:1-10000 >110dB SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a INA128UA/2K5?
Additional datasheets, footprints and schematics for INA128UA/2K5 are listed on our Part Details page. You can also find images and similar parts to INA128UA/2K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA128UA/2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA128UA/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA128UA/2K5 fall under?
The INA128UA/2K5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA128UA/2K5 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA128UA/2K5 you can contact the distributor directly for product support, shipping queries etc.
Is the INA128UA/2K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA128UA/2K5 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Texas Instruments, Schukat Electronic and Chip One Stop have stock available or on a lead time for INA128UA/2K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA128UA/2K5 often in real-time on the comparison pages.
What if I can't find stock of INA128UA/2K5?
You can fill out our help required form which you can use to request a quote for INA128UA/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.