INA125UA . Part Information
Details for INA125UA . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.4600 |
10 | 5.8300 |
25 | 5.5700 |
50 | 5.2400 |
100 | 4.9100 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Offset Voltage | 500µV |
Slew Rate | 0.02V/µs |
Bandwidth | 150kHz |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 114dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Base Number | 125 |
Gain Bandwidth | 150kHz |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 460µA |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, INST AMP, FET, 150KHZ, SOIC16; No. of Amplifiers:1 Amplifier; Input Offset Voltage:500µV; Slew Rate:0.02V/µs; Bandwidth:150kHz; Supply Voltage Range:± 1.35V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a INA125UA .?
Additional datasheets, footprints and schematics for INA125UA . are listed in our Part Details tab. You can also find the INA125UA . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA125UA . in the Pricing & Inventory tab next to part details. You can view INA125UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA125UA . fall under?
The INA125UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA125UA . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA125UA . you can contact the distributor directly for product support, shipping queries etc.
Is the INA125UA . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for INA125UA . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for INA125UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA125UA . often in real-time on the comparison pages.
What if I can't find stock of INA125UA .?
You can fill out our help required form which you can use to request a quote for INA125UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.