No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 250µV |
Slew Rate | 0.2V/µs |
Bandwidth | 150kHz |
Supply Voltage Range | 2.7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 114dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 36V |
Supply Current | 460µA |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Instrumentation Amplifier with Precision Voltage Reference | Texas Instruments |
Amplifier, Instr, 150Khz, 114Db, Soic-16 | Newark Electronics |
w/Precision Voltage Reference | Mouser Electronics |
Where can I find additional details, specifications and documents for a INA125U .?
Additional datasheets, footprints and schematics for INA125U . are listed on our Part Details page. You can also find images and similar parts to INA125U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA125U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA125U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA125U . fall under?
The INA125U . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA125U . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA125U . you can contact the distributor directly for product support, shipping queries etc.
Is the INA125U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA125U . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for INA125U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA125U . often in real-time on the comparison pages.
What if I can't find stock of INA125U .?
You can fill out our help required form which you can use to request a quote for INA125U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.