INA121P . Part Information
Details for INA121P . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers
Part Downloads


Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Offset Voltage | 500µV |
Slew Rate | 0.07V/µs |
Bandwidth | 600kHz |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Amplifier Output | Single Ended |
CMRR | 106dB |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Gain Bandwidth | 600kHz |
Operating Temperature Range | -55°C to +125°C |
Programmable Gain Max | 10000 |
Supply Current | 450µA |
Termination Type | Through Hole |
Alternative Part Descriptions
- SP Instr Amp Single 18V | RS Components
- AMPLIFIER, INSTRU., SINGLE 8PDIP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:500µV; Slew Rate:0.07V/µs; Bandwidth:600kHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes | Newark Electronics
- FET-Input, Low Power Instrumentation Amplifier | Texas Instruments
Viewing Distributors for INA121P .
Loading...
Loading Results for INA121P .