Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Type | Square Drive |
---|---|
AF Size - Metric | 4mm |
AF Size - Imperial | 1/4" |
Drive Size - Imperial | 1/4" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Driver Size | 1/4" |
Length | 28mm |
Socket Style | Hex Bit |
Tool Body Material | Vanadium Steel |
Weight | 20g |
Screwdriver Bit Socket 1/4in Hex 4 mm | RS |
Socket Driver, 1/4"drv, Hexagon, 4Mm | Newark Electronics |
SOCKET DRIVER, 1/4"DRV, HEXAGON, 4MM | element14 |
Where can I find additional details, specifications and documents for a IN 20 4?
Additional datasheets, footprints and schematics for IN 20 4 are listed on our Part Details page. You can also find images and similar parts to IN 20 4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IN 20 4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IN 20 4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IN 20 4 fall under?
The IN 20 4 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Sockets & Accessories.
Can I view similar or alternative parts?
You can view similar parts to IN 20 4 when available in the Sockets & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IN 20 4 you can contact the distributor directly for product support, shipping queries etc.
Is the IN 20 4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IN 20 4 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IN 20 4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IN 20 4 often in real-time on the comparison pages.
What if I can't find stock of IN 20 4?
You can fill out our help required form which you can use to request a quote for IN 20 4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.