Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Murata Power Solutions |
Silicon Core Number | IRA-S210ST01 |
Application Sub Type | Pyroelectric Infrared Sensor |
Kit Contents | Eval Board IRA-S210ST01 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
EVAL BOARD, PYROELECTRIC INFRARED SENSOR | element14 |
Where can I find additional details, specifications and documents for a IMX-070?
Additional datasheets, footprints and schematics for IMX-070 are listed on our Part Details page. You can also find images and similar parts to IMX-070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMX-070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMX-070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMX-070 fall under?
The IMX-070 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to IMX-070 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMX-070 you can contact the distributor directly for product support, shipping queries etc.
Is the IMX-070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMX-070 have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for IMX-070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMX-070 often in real-time on the comparison pages.
What if I can't find stock of IMX-070?
You can fill out our help required form which you can use to request a quote for IMX-070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.