Status: | Unknown |
---|---|
Series: | iMOTION&trade |
RoHS: | Unknown |
IC Product Type | Debugger Probe |
---|---|
Silicon Family Name | IMC100 |
Core Architecture | ARM |
Kit Contents | Isolated Debug Probe |
Features | Isolated Debug Probe-iMOTION Motor Ctrl Galvanic 1kV Virtula COM Port/ARM Cortex Debug Support |
Product Range | iMOTION&trade |
SVHC | No SVHC (27-Jun-2018) |
EVALBOARD Debug Probe iMotion | Rutronik |
Infineon Development Board IMOTIONLINK | RS |
Debug Probe , Imotion Motor Control | Newark Electronics |
DEBUG PROBE , IMOTION MOTOR CONTROL | element14 |
DCIC | Avnet America |
Where can I find additional details, specifications and documents for a IMOTION-LINK?
Additional datasheets, footprints and schematics for IMOTION-LINK are listed on our Part Details page. You can also find images and similar parts to IMOTION-LINK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMOTION-LINK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMOTION-LINK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMOTION-LINK fall under?
The IMOTION-LINK is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IMOTION-LINK when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMOTION-LINK you can contact the distributor directly for product support, shipping queries etc.
Is the IMOTION-LINK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMOTION-LINK have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IMOTION-LINK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMOTION-LINK often in real-time on the comparison pages.
What if I can't find stock of IMOTION-LINK?
You can fill out our help required form which you can use to request a quote for IMOTION-LINK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.