Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now |
Diode Configuration | Dual Pair Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | - |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | - |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-457 |
No. of Pins | 6Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
DIODE, SMALL SIG, AEC-Q101, 80V, SOT457 | Farnell |
Where can I find additional details, specifications and documents for a IMN11FHT110?
Additional datasheets, footprints and schematics for IMN11FHT110 are listed on our Part Details page. You can also find images and similar parts to IMN11FHT110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMN11FHT110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMN11FHT110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMN11FHT110 fall under?
The IMN11FHT110 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to IMN11FHT110 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMN11FHT110 you can contact the distributor directly for product support, shipping queries etc.
Is the IMN11FHT110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMN11FHT110 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IMN11FHT110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMN11FHT110 often in real-time on the comparison pages.
What if I can't find stock of IMN11FHT110?
You can fill out our help required form which you can use to request a quote for IMN11FHT110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.