Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
2,925
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
210,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
8,329
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,344
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now |
Small mold package. |
High reliability. |
Configuration | Triple Line |
---|---|
Package Code | SOT-457 |
Package(JEITA) | SC-74 |
Mounting Style | Surface mount |
Number of terminal | 6 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.3 |
Isurge[mA] | 4000 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 70 |
trr[ns] | 4 |
IF @ trr [mA] | 5 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
IMN10 Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
IMN10 Series 80 V 450 mA SMD Ultra High-Speed Switching Diode-SOT-457 | Future Electronics |
80V, 100mA, Triple Switching Diode | RS |
Diode: switching | Transfer Multisort Elektronik |
Diode Switching 80V 0.3A 6-Pin SMD T/R | Avnet America |
ROHM IMN10T108 Triple Switching Diode, Isolated, 300mA 80V, 6-Pin SMD | ROHM Semiconductor IMN10T108 | RS Americas |
DIODE, 3 ARRAY, SC-74 | element14 |
Where can I find additional details, specifications and documents for a IMN10T108?
Additional datasheets, footprints and schematics for IMN10T108 are listed on our Part Details page. You can also find images and similar parts to IMN10T108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMN10T108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMN10T108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMN10T108 fall under?
The IMN10T108 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to IMN10T108 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMN10T108 you can contact the distributor directly for product support, shipping queries etc.
Is the IMN10T108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for IMN10T108 have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, RS and Transfer Multisort Elektronik have stock available or on a lead time for IMN10T108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMN10T108 often in real-time on the comparison pages.
What if I can't find stock of IMN10T108?
You can fill out our help required form which you can use to request a quote for IMN10T108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.