Status: | Unknown |
---|---|
Series: | IME Series |
RoHS: | Compliant |
Sensing Range Max | 12mm |
---|---|
Thread Size - Metric | M18 x 1 |
Sensor Output | PNP |
Supply Voltage DC Min | 10VDC |
Supply Voltage DC Max | 30VDC |
Product Range | IME Series |
SVHC | No SVHC (15-Jan-2 |
RoHS Compliant | Yes |
Sensor: inductive | Transfer Multisort Elektronik |
Proximity Sensor, Inductive,9.72mm Range, M18 x 1,PNP, NO, M12, 4-Pin Male | SICK IME18-12NPSZC0K | RS Americas |
Inductive Proximity Sensor, 12Mm, 30Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a IME18-12NPSZC0K?
Additional datasheets, footprints and schematics for IME18-12NPSZC0K are listed on our Part Details page. You can also find images and similar parts to IME18-12NPSZC0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IME18-12NPSZC0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IME18-12NPSZC0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IME18-12NPSZC0K fall under?
The IME18-12NPSZC0K is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Inductive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to IME18-12NPSZC0K when available in the Inductive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IME18-12NPSZC0K you can contact the distributor directly for product support, shipping queries etc.
Is the IME18-12NPSZC0K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IME18-12NPSZC0K have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for IME18-12NPSZC0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IME18-12NPSZC0K often in real-time on the comparison pages.
What if I can't find stock of IME18-12NPSZC0K?
You can fill out our help required form which you can use to request a quote for IME18-12NPSZC0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.