Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPST-NO |
Contact Current | 2A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 178ohm |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Operating Temperature Max | 85°C |
Operating Voltage Range | 3.75V to 12.1V |
Relay Type | Signal |
Type | Non-Latching |
SIGNAL RELAY | TTI Europe |
RELAY, SIGNAL, DPST-NO, 250VAC, 2A | Farnell |
Where can I find additional details, specifications and documents for a IME03TS?
Additional datasheets, footprints and schematics for IME03TS are listed on our Part Details page. You can also find images and similar parts to IME03TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IME03TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IME03TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IME03TS fall under?
The IME03TS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IME03TS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IME03TS you can contact the distributor directly for product support, shipping queries etc.
Is the IME03TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IME03TS have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for IME03TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IME03TS often in real-time on the comparison pages.
What if I can't find stock of IME03TS?
You can fill out our help required form which you can use to request a quote for IME03TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.