Status: | Unknown |
---|---|
Series: | IMC 200 Series |
RoHS: | Unknown |
Product Range | IMC 200 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Pin / Socket - Contacts Not Supplied |
Coupling Style | Bayonet |
Connector Body Material | PEI (Polyetherimide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 22 |
Connector Type | Circular Industrial |
Contact Gender | Pin Socket |
Current Rating | 5A |
Gender | Plug |
IP / NEMA Rating | IP67 |
Insert Arrangement | 22-12 |
No. of Positions | 12Ways |
IP67 series200 12way Inline plug,5A | RS |
Circular Connector Plug Size 22, 12 Position, Cable | Newark Electronics |
PLUG, IN-LINE, 12 WAY | element14 |
IMC 200 Series Plug 12 Contacts 22 Size without Contacts | Avnet America |
PL IMC 200 SERIES #22 CON 12 WY | Boersig |
Where can I find additional details, specifications and documents for a IMC26-2212X?
Additional datasheets, footprints and schematics for IMC26-2212X are listed on our Part Details page. You can also find images and similar parts to IMC26-2212X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC26-2212X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC26-2212X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC26-2212X fall under?
The IMC26-2212X is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to IMC26-2212X when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC26-2212X you can contact the distributor directly for product support, shipping queries etc.
Is the IMC26-2212X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC26-2212X have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for IMC26-2212X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC26-2212X often in real-time on the comparison pages.
What if I can't find stock of IMC26-2212X?
You can fill out our help required form which you can use to request a quote for IMC26-2212X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.