Status: | Unknown |
---|---|
Series: | IMC 200 Series |
RoHS: | Unknown |
Prices starting from US$3.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.65
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$25.57
|
21,408
in stock
|
Buy Now | |
Chip One Stop
from US$14.30
|
21,408
in stock
|
Buy Now | |
Farnell
from US$26.47
|
17,128
in stock
|
Buy Now | |
element14
from US$8.22
|
15,501
in stock
|
Buy Now | |
Newark Electronics
from US$3.28
|
358
in stock
|
Buy Now | |
RS Americas
from US$28.22
|
-
|
Buy Now | |
TTI Europe
from US$15.10
|
-
|
Buy Now |
Product Range | IMC 200 Series |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Pin / Socket - Contacts Not Supplied |
Coupling Style | Bayonet |
Connector Body Material | PEI (Polyetherimide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Approval Bodies | CSA UL VDE |
Body Diameter | 13.2mm |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 22 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 5A |
External Length / Height | 19mm |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Insert Arrangement | 22-12 |
Insulation Resistance | 1000Mohm |
No. of Positions | 12Ways |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 750V |
Working Voltage | 750V |
Standard Circular Conn RC IMC 200 SERIES FL #22 | Rapid Electronics |
CIRCULAR CONNECTOR, RCPT, 12POS, CRIMP | Farnell |
RECEPTACLE, FLANGE, 12WAY | element14 |
Receptacle, Flange, 12Way | Newark Electronics |
IP67 series200 12way flange reptacle,5A | RS |
IMC SER,12 Pole Pmnt Conn Skt,2 Size, Male to Female Contacts, Bayonet, IP67 | TE Connectivity IMC24-2212X | RS Americas |
RC IMC 200 SERIES FL #22 CON | TTI Europe |
Where can I find additional details, specifications and documents for a IMC24-2212X?
Additional datasheets, footprints and schematics for IMC24-2212X are listed on our Part Details page. You can also find images and similar parts to IMC24-2212X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC24-2212X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC24-2212X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC24-2212X fall under?
The IMC24-2212X is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to IMC24-2212X when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC24-2212X you can contact the distributor directly for product support, shipping queries etc.
Is the IMC24-2212X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC24-2212X have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, element14 and Newark Electronics have stock available or on a lead time for IMC24-2212X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC24-2212X often in real-time on the comparison pages.
What if I can't find stock of IMC24-2212X?
You can fill out our help required form which you can use to request a quote for IMC24-2212X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.