Status: | Unknown |
---|---|
Series: | IMC 200 Series |
RoHS: | Unknown |
Product Range | IMC 200 Series |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Crimp Pin / Socket - Contacts Not Supplied |
Coupling Style | Bayonet |
Connector Body Material | PEI (Polyetherimide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Approval Bodies | CSA UL VDE |
Body Diameter | 13.2mm |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 20 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 7.5A |
External Length / Height | 19mm |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Insert Arrangement | 20-5 |
Insulation Resistance | 1000Mohm |
No. of Positions | 5Ways |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 1000V |
Working Voltage | 1000V |
RECEPTACLE, FLANGE, 5WAY | element14 |
Receptacle, Flange, 5 Position | Newark Electronics |
IMC 200 Series Receptacle 5 Contacts 20 Size without Contacts | Avnet America |
Where can I find additional details, specifications and documents for a IMC24-2005X?
Additional datasheets, footprints and schematics for IMC24-2005X are listed on our Part Details page. You can also find images and similar parts to IMC24-2005X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC24-2005X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC24-2005X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC24-2005X fall under?
The IMC24-2005X is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to IMC24-2005X when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC24-2005X you can contact the distributor directly for product support, shipping queries etc.
Is the IMC24-2005X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC24-2005X have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for IMC24-2005X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC24-2005X often in real-time on the comparison pages.
What if I can't find stock of IMC24-2005X?
You can fill out our help required form which you can use to request a quote for IMC24-2005X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.