Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cap |
---|---|
For Use With | 100 Series Plugs |
Connector Body Material | PEI (Polyetherimide) Body |
Product Range | - |
Approval Bodies | CSA UL VDE |
Colour | Black |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP67 |
Material | Ultem 10 |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
CAP, 100 SERIES, PLUG | element14 |
Cap, 100 Series, Plug | Newark Electronics |
Dust Cap / Cover, Cap, 100 Series Plugs, PEI (Polyetherimide) Body | Avnet America |
Where can I find additional details, specifications and documents for a IMC 18?
Additional datasheets, footprints and schematics for IMC 18 are listed on our Part Details page. You can also find images and similar parts to IMC 18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC 18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC 18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC 18 fall under?
The IMC 18 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to IMC 18 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC 18 you can contact the distributor directly for product support, shipping queries etc.
Is the IMC 18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC 18 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for IMC 18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC 18 often in real-time on the comparison pages.
What if I can't find stock of IMC 18?
You can fill out our help required form which you can use to request a quote for IMC 18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.