Status: | Unknown |
---|---|
Series: | IMC 100 Series |
RoHS: | Unknown |
Prices starting from US$5.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.21
|
969
in stock
|
Buy Now | |
Rapid Electronics
from US$22.76
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$17.10
|
89
in stock
|
Buy Now | |
Distrelec
from US$18.30
|
89
in stock
|
Buy Now | |
Farnell
from US$23.56
|
72
in stock
|
Buy Now | |
element14
from US$5.97
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | IMC 100 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 3Contacts |
Circular Contact Type | Crimp Pin / Socket - Contacts Not Supplied |
Coupling Style | Bayonet |
Connector Body Material | PEI (Polyetherimide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Approval Bodies | CSA UL VDE |
Body Diameter | 15.25mm |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 20 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 7.5A |
External Length / Height | 19mm |
Flammability Rating | UL94V-0 |
Gender | Plug |
IP / NEMA Rating | IP67 |
Insert Arrangement | 20-3 |
Insulation Resistance | 1000Mohm |
No. of Positions | 3Ways |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 1000V |
Working Voltage | 1000V |
IP67 series100 3way Inline plug,7.5A | RS |
Standard Circular Conn PL IMC 100 SERIES #20 CON | Rapid Electronics |
TE Connectivity Conn Industrial Circular M 3 POS ST Cable Mount 3 Terminal 1 Port | Distrelec |
CIRCULAR CONNECTOR, PLUG, 3POS, CRIMP | Farnell |
PLUG, IN-LINE, 3WAY | element14 |
Connector Circular Socket 3 Position Crimp Cable Mount 3 Terminal 1 Port | Avnet America |
PL IMC 100 SERIES #20 CON 3 WY | Boersig |
Where can I find additional details, specifications and documents for a IMC16-2003X?
Additional datasheets, footprints and schematics for IMC16-2003X are listed on our Part Details page. You can also find images and similar parts to IMC16-2003X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC16-2003X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC16-2003X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC16-2003X fall under?
The IMC16-2003X is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to IMC16-2003X when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC16-2003X you can contact the distributor directly for product support, shipping queries etc.
Is the IMC16-2003X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC16-2003X have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for IMC16-2003X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC16-2003X often in real-time on the comparison pages.
What if I can't find stock of IMC16-2003X?
You can fill out our help required form which you can use to request a quote for IMC16-2003X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.