Status: | Unknown |
---|---|
Series: | IMC 100 Series |
RoHS: | Unknown |
Product Range | IMC 100 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 2Contacts |
Circular Contact Type | Crimp Pin / Socket - Contacts Not Supplied |
Coupling Style | Bayonet |
Connector Body Material | PEI (Polyetherimide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Approval Bodies | CSA UL VDE |
Body Diameter | 15.25mm |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 20 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 7.5A |
External Length / Height | 19mm |
Flammability Rating | UL94V-0 |
Gender | Plug |
IP / NEMA Rating | IP67 |
Insert Arrangement | 20-2 |
Insulation Resistance | 1000Mohm |
No. of Positions | 2Ways |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 1000V |
Working Voltage | 1000V |
IP67 series100 2way Inline plug,7.5A | RS |
IMC SER,2 Pole Cable Mount Conn Plug,1 Size, Male to Female Contacts, Bayonet, IP67 | TE Connectivity IMC16-2002X | RS Americas |
PLUG, IN-LINE, 2WAY | element14 |
Circular Connector, Plug, 2 Position, 20-2, In Line | Newark Electronics |
IMC 100 Series Plug 2 Contacts 20 AWG | Avnet America |
PL IMC 100 SERIES #20 CON 2 WY | Boersig |
Where can I find additional details, specifications and documents for a IMC16-2002X?
Additional datasheets, footprints and schematics for IMC16-2002X are listed on our Part Details page. You can also find images and similar parts to IMC16-2002X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC16-2002X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC16-2002X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC16-2002X fall under?
The IMC16-2002X is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to IMC16-2002X when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC16-2002X you can contact the distributor directly for product support, shipping queries etc.
Is the IMC16-2002X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC16-2002X have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for IMC16-2002X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC16-2002X often in real-time on the comparison pages.
What if I can't find stock of IMC16-2002X?
You can fill out our help required form which you can use to request a quote for IMC16-2002X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.