Status: | Unknown |
---|---|
Series: | IMC 100 Series |
RoHS: | Unknown |
Product Range | IMC 100 Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Pin / Socket - Contacts Not Supplied |
Coupling Style | Bayonet |
Connector Body Material | PEI (Polyetherimide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Approval Bodies | CSA UL VDE |
Body Diameter | 15.25mm |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 22 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 5A |
External Length / Height | 19mm |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Insert Arrangement | 22-4 |
Insulation Resistance | 1000Mohm |
No. of Positions | 4Ways |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 750V |
IP67 series100 4way Inline socket,5A | RS |
RECEPTACLE, IN-LINE, 4WAY | element14 |
Receptacle, In Line, 4 Position | Newark Electronics |
IMC 100 Series Receptacle 4 Contacts 22 Size without Contacts | Avnet America |
RC IMC 100 SERIES INLINE #22 CON 4 WAY | Boersig |
Where can I find additional details, specifications and documents for a IMC11-2204X?
Additional datasheets, footprints and schematics for IMC11-2204X are listed on our Part Details page. You can also find images and similar parts to IMC11-2204X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC11-2204X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC11-2204X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC11-2204X fall under?
The IMC11-2204X is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to IMC11-2204X when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC11-2204X you can contact the distributor directly for product support, shipping queries etc.
Is the IMC11-2204X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC11-2204X have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for IMC11-2204X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC11-2204X often in real-time on the comparison pages.
What if I can't find stock of IMC11-2204X?
You can fill out our help required form which you can use to request a quote for IMC11-2204X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.