Status: | Unknown |
---|---|
Series: | IMC 100 Series |
RoHS: | Unknown |
Prices starting from US$4.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.81
|
229
in stock
|
Buy Now | |
Rapid Electronics
from US$14.19
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
10
in stock
|
Buy Now | |
RS Americas
from US$13.64
|
-
|
Buy Now | |
element14
from US$4.69
|
-
|
Buy Now | |
Farnell
from US$4.68
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | IMC 100 Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 2Contacts |
Circular Contact Type | Crimp Pin / Socket - Contacts Not Supplied |
Coupling Style | Bayonet |
Connector Body Material | PEI (Polyetherimide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Approval Bodies | CSA UL VDE |
Body Diameter | 15.25mm |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 20 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 7.5A |
External Length / Height | 19mm |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Insert Arrangement | 20-2 |
Insulation Resistance | 1000Mohm |
No. of Positions | 2Ways |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 1000V |
Working Voltage | 1000V |
IP67 series100 2way Inline socket,7.5A | RS |
Standard Circular Conn RC IMC 100 SERIES INLINE | Rapid Electronics |
IMC SER,2 Pole Cable Mount Conn Skt,1 Size, Male to Female Contacts, Bayonet, IP67 | TE Connectivity IMC11-2002X | RS Americas |
RECEPTACLE, IN-LINE, 2WAY | element14 |
Receptacle, In Line, 2 Position | Newark Electronics |
Connector Circular Socket 2 Position Crimp Cable Mount 2 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a IMC11-2002X?
Additional datasheets, footprints and schematics for IMC11-2002X are listed on our Part Details page. You can also find images and similar parts to IMC11-2002X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMC11-2002X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMC11-2002X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMC11-2002X fall under?
The IMC11-2002X is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to IMC11-2002X when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMC11-2002X you can contact the distributor directly for product support, shipping queries etc.
Is the IMC11-2002X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMC11-2002X have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for IMC11-2002X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMC11-2002X often in real-time on the comparison pages.
What if I can't find stock of IMC11-2002X?
You can fill out our help required form which you can use to request a quote for IMC11-2002X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.