Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$120.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$165.99
|
No stock
|
Buy Now | |
RS Americas
from US$172.44
|
122
in stock
|
Buy Now | |
Rapid Electronics
from US$230.05
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$194.00
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$120.18
|
-
|
Buy Now | |
element14
from US$175.87
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Sensing Range Max | 5mm |
---|---|
Thread Size - Metric | M18 |
Sensor Output | Voltage |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Product Range | - |
Output Voltage | 3V |
Sensor Input | Inductive |
Inductive Proximity Sensor Cylindrical 5mm Analog 12-24VDC M18 Non-Flush | Crouzet IMB1805T | RS Americas |
Proximity Sensors M18 ANALOG PROXIMITY 2 M | Rapid Electronics |
Inductive Proximity Detector, 5Mm, 12V To 24V | Newark Electronics |
INDUCTIVE PROXIMITY DETECTOR, 5MM, 12V TO 24V | element14 |
Sensor, Inductive Proximity | Carlton-Bates |
Where can I find additional details, specifications and documents for a IMB1805T?
Additional datasheets, footprints and schematics for IMB1805T are listed on our Part Details page. You can also find images and similar parts to IMB1805T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IMB1805T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IMB1805T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IMB1805T fall under?
The IMB1805T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IMB1805T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IMB1805T you can contact the distributor directly for product support, shipping queries etc.
Is the IMB1805T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IMB1805T have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for IMB1805T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IMB1805T often in real-time on the comparison pages.
What if I can't find stock of IMB1805T?
You can fill out our help required form which you can use to request a quote for IMB1805T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.