Status: | Unknown |
---|---|
Series: | IM890 Series |
RoHS: | Compliant |
Frequency Nom | 32.768kHz |
---|---|
Oscillator Case | SMD, 2mm x 1.2mm |
Frequency Stability + / - | 100ppm |
Supply Voltage Nom | 1.8V |
Product Range | IM890 Series |
Oscillator Output Compatibility | LVCMOS |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a IM890-IDCC-32.768KHZ?
Additional datasheets, footprints and schematics for IM890-IDCC-32.768KHZ are listed on our Part Details page. You can also find images and similar parts to IM890-IDCC-32.768KHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM890-IDCC-32.768KHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM890-IDCC-32.768KHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM890-IDCC-32.768KHZ fall under?
The IM890-IDCC-32.768KHZ is listed under Crystals & Oscillators > Oscillators > MEMS Oscillators.
Can I view similar or alternative parts?
You can view similar parts to IM890-IDCC-32.768KHZ when available in the MEMS Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM890-IDCC-32.768KHZ you can contact the distributor directly for product support, shipping queries etc.
Is the IM890-IDCC-32.768KHZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IM890-IDCC-32.768KHZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IM890-IDCC-32.768KHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM890-IDCC-32.768KHZ often in real-time on the comparison pages.
What if I can't find stock of IM890-IDCC-32.768KHZ?
You can fill out our help required form which you can use to request a quote for IM890-IDCC-32.768KHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.