Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 1.44kohm |
Coil Power Continuous | 100mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Operating Temperature Max | 85°C |
Operating Voltage Range | 9V to 34.3V |
Relay Type | Signal |
Type | Latching |
IM46TS=IM RELAY 100mW 12V BIS Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 100 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.03dB @ 100MHz -.33dB @ 900MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 100 mW -37dB @ 100MHz | Part Number: IM46TS | Internal Number: 6-1462037-6 | TE Connectivity | TE Store |
Signal Relay, Im Series, Latching Dual Coil, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant: Yes |Axicom Te Connectivity IM46TS | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a IM46TS?
Additional datasheets, footprints and schematics for IM46TS are listed on our Part Details page. You can also find images and similar parts to IM46TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM46TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM46TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM46TS fall under?
The IM46TS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM46TS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM46TS you can contact the distributor directly for product support, shipping queries etc.
Is the IM46TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM46TS have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for IM46TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM46TS often in real-time on the comparison pages.
What if I can't find stock of IM46TS?
You can fill out our help required form which you can use to request a quote for IM46TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.