Status: | Unknown |
---|---|
Series: | CIPOS Micro Series |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 4A |
Isolation Voltage | 2kV |
IPM Case Style | SOP |
IPM Series | CIPOS Micro |
Product Range | CIPOS Micro Series |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 3 - 168 hours |
Intelligent Pwr Module, 600V, 4A, Sop | Newark Electronics |
INTELLIGENT PWR MODULE, 600V, 4A, SOP | element14 |
Where can I find additional details, specifications and documents for a IM231M6S1BALMA1?
Additional datasheets, footprints and schematics for IM231M6S1BALMA1 are listed on our Part Details page. You can also find images and similar parts to IM231M6S1BALMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM231M6S1BALMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM231M6S1BALMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM231M6S1BALMA1 fall under?
The IM231M6S1BALMA1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IM231M6S1BALMA1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM231M6S1BALMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IM231M6S1BALMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM231M6S1BALMA1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for IM231M6S1BALMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM231M6S1BALMA1 often in real-time on the comparison pages.
What if I can't find stock of IM231M6S1BALMA1?
You can fill out our help required form which you can use to request a quote for IM231M6S1BALMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.