Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.62
|
1,242
in stock
|
Buy Now | |
TTI Europe
from US$2.31
|
9,000
in stock
|
Buy Now | |
TE Store
from US$6.98
|
5,774
in stock
|
Buy Now | |
element14
from US$4.76
|
1,242
in stock
|
Buy Now | |
RS
from US$3.10
|
306
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
-
|
Buy Now | |
Avnet America
from US$3.55
|
-
|
Buy Now |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 180ohm |
SVHC | No SVHC (12-Jan-2017) |
SIGNAL RELAY | TTI Europe |
IM21GR=IM RELAY 50mW 3V Contact Voltage Rating: 250 VAC Contact Voltage Rating: 220 VDC Coil Power Rating DC: 50 mW Isolation (HF Parameter): -37dB @ 100MHz -18.8dB @ 900MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 250 VAC 220 VDC 50 mW -37dB @ 100MHz | Part Number: IM21GR | Internal Number: 2-1462039-6 | TE Connectivity | TE Store |
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD | element14 |
Relay signal 3VDC 2A SMT gull wing | RS |
Signal Relay, Dpdt, 2A, 250Vac, Smd | Newark Electronics |
Signal Relay, 3 VDC, DPDT, 2 A, IM, Surface Mount, Non Latching | Avnet America |
Where can I find additional details, specifications and documents for a IM21GR?
Additional datasheets, footprints and schematics for IM21GR are listed on our Part Details page. You can also find images and similar parts to IM21GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM21GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM21GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM21GR fall under?
The IM21GR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM21GR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM21GR you can contact the distributor directly for product support, shipping queries etc.
Is the IM21GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM21GR have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and RS have stock available or on a lead time for IM21GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM21GR often in real-time on the comparison pages.
What if I can't find stock of IM21GR?
You can fill out our help required form which you can use to request a quote for IM21GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.