Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 1.029kohm |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 2A |
Contact Current DC Max | 5A |
Contact Current Max | 2A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 220V |
Contact Voltage DC Nom | 220V |
External Depth | 10mm |
External Height | 5.65mm |
External Length / Height | 5.65mm |
External Width | 6mm |
Operating Temperature Max | 85°C |
Operating Voltage Range | 9V to 28.9V |
Relay Type | Signal |
Type | Non-Latching |
Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant: Yes |Axicom Te Connectivity IM06PGR | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Relay pcb DPDT 2CO 2A 12VDC coil | RS |
Electromechanical Relay DPDT 2A 12VDC 1.029KOhm Surface Mount | Avnet America |
SIGNAL RELAY | TTI Europe |
IM06PGR=IM RELAY 140mW 12V Contact Voltage Rating: 250 VAC Contact Voltage Rating: 220 VDC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Low Signal Relay | 250 VAC 220 VDC 140 mW -18.8dB @ 900MHz | Part Number: IM06PGR | Internal Number: 5-1462039-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a IM06PGR?
Additional datasheets, footprints and schematics for IM06PGR are listed on our Part Details page. You can also find images and similar parts to IM06PGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM06PGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM06PGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM06PGR fall under?
The IM06PGR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM06PGR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM06PGR you can contact the distributor directly for product support, shipping queries etc.
Is the IM06PGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM06PGR have stock available?
Authorised distributors including Newark Electronics, Farnell, RS, Avnet America and TTI Europe have stock available or on a lead time for IM06PGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM06PGR often in real-time on the comparison pages.
What if I can't find stock of IM06PGR?
You can fill out our help required form which you can use to request a quote for IM06PGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.