Status: | Unknown |
---|---|
Series: | IM Series |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.46
|
79,946
in stock
|
Buy Now | |
TE Store
from US$6.55
|
81,977
in stock
|
Buy Now | |
Newark Electronics
from US$4.02
|
79,946
in stock
|
Buy Now | |
element14
from US$4.34
|
79,946
in stock
|
Buy Now | |
Heilind Electronics
from US$3.37
|
75,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
63,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
55,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.37
|
25,000
in stock
|
Buy Now | |
Sager
from US$2.05
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$2.83
|
-
|
Buy Now | |
RS Americas
from US$5.53
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | IM Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
IM06GR=IM Relay 140mW 12V Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -18.8dB @ 900MHz -37dB @ 100MHz Insertion Loss (HF Parameter): -.33dB @ 900MHz -.03dB @ 100MHz Standard Signal Relay 2 Form C & 2 Co Cont | 220 VDC 250 VAC 140 mW -18.8dB @ 900MHz | Part Number: IM06GR | Internal Number: 2-1462037-3 | TE Connectivity | TE Store |
Signal Relay, Im Series, Non Latching, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant: Yes |Axicom Te Connectivity IM06GR | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
IM06GR IM RELAY 140 MW 12 V | Heilind Electronics |
Low Signal Relays-PCB 12VDC Non-latching Single | Rapid Electronics |
Low Signal Relays - PCB 12VDC Non-latching Single coil gullwing | Sager |
Electromechanical Relay DPDT 2A 12VDC 1.029KOhm Surface Mount | Avnet America |
RELAY, SIGNAL, IM, 12VDC, 2A, DPDT, PCB MOUNT, AXICOM | TE Connectivity IM06GR | RS Americas |
SIGNAL RELAY 12V 2A 2CO SMT | TTI Europe |
TYCO AXICOM IM RELAY 140 MW 12 | Relay Specialties |
Where can I find additional details, specifications and documents for a IM06GR?
Additional datasheets, footprints and schematics for IM06GR are listed on our Part Details page. You can also find images and similar parts to IM06GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM06GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM06GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM06GR fall under?
The IM06GR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to IM06GR when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM06GR you can contact the distributor directly for product support, shipping queries etc.
Is the IM06GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM06GR have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for IM06GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM06GR often in real-time on the comparison pages.
What if I can't find stock of IM06GR?
You can fill out our help required form which you can use to request a quote for IM06GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.