Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Thermocouple Type | K |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Green |
For Use With | K type Thermocouple |
Operating Temperature Max | 220°C |
Termination Method | Screw |
Thermocouple Conn, Type K | Newark Electronics |
PLUG, MINI, QUICKWIRE, T/C TYPE K | element14 |
Labfacility IM-K-MQ Type K IEC Miniature Quick Wire Thermocouple Connector Plug | Rapid Electronics |
Where can I find additional details, specifications and documents for a IM-K-MQ?
Additional datasheets, footprints and schematics for IM-K-MQ are listed on our Part Details page. You can also find images and similar parts to IM-K-MQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM-K-MQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM-K-MQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM-K-MQ fall under?
The IM-K-MQ is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IM-K-MQ when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM-K-MQ you can contact the distributor directly for product support, shipping queries etc.
Is the IM-K-MQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM-K-MQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for IM-K-MQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM-K-MQ often in real-time on the comparison pages.
What if I can't find stock of IM-K-MQ?
You can fill out our help required form which you can use to request a quote for IM-K-MQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.