Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Socket |
---|---|
Thermocouple Type | K |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3mm |
Colour | Green |
Fixing Centres | 12mm |
Fixing Hole Diameter | 2.3mm |
For Use With | K type Thermocouple |
Operating Temperature Max | 220°C |
Termination Method | Screw |
SOCKET, MINI, QUICKWIRE, T/C TYPE K | element14 |
Thermocouple Conn, Type K, Rcpt | Newark Electronics |
Labfacility IM-K-FQ Type K IEC Miniature Thermocouple Connector Socket | Rapid Electronics |
Where can I find additional details, specifications and documents for a IM-K-FQ?
Additional datasheets, footprints and schematics for IM-K-FQ are listed on our Part Details page. You can also find images and similar parts to IM-K-FQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IM-K-FQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IM-K-FQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IM-K-FQ fall under?
The IM-K-FQ is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IM-K-FQ when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IM-K-FQ you can contact the distributor directly for product support, shipping queries etc.
Is the IM-K-FQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IM-K-FQ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for IM-K-FQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IM-K-FQ often in real-time on the comparison pages.
What if I can't find stock of IM-K-FQ?
You can fill out our help required form which you can use to request a quote for IM-K-FQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.