Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Channels | 4 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 500% |
Collector Emitter Voltage V(br)ceo | 60V |
RoHS Compliant | Yes |
Optocoupler | RS Americas |
Optocoupler, Photo Darlington, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a ILQ66-4?
Additional datasheets, footprints and schematics for ILQ66-4 are listed on our Part Details page. You can also find images and similar parts to ILQ66-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILQ66-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILQ66-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILQ66-4 fall under?
The ILQ66-4 is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILQ66-4 when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILQ66-4 you can contact the distributor directly for product support, shipping queries etc.
Is the ILQ66-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ILQ66-4 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for ILQ66-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILQ66-4 often in real-time on the comparison pages.
What if I can't find stock of ILQ66-4?
You can fill out our help required form which you can use to request a quote for ILQ66-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.