Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$82.50
Distributor | Stock | ||
---|---|---|---|
element14
from US$82.50
|
-
|
Buy Now |
Light Strip Length | 302mm |
---|---|
No. of LEDs | 6LEDs |
Illumination Colour | Cool White |
Input Voltage | - |
Input Power | 8W |
IP Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CCT | 6250K |
Colour Temperature Max | 7000K |
Colour Temperature Min | 5800K |
Colour Temperature Typ | 6400K |
Forward Current @ Test | 350mA |
LED Colour | Cool White |
LED Module Type | Board + LED |
Luminous Flux @ Test | 240lm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -65°C |
Power Module Configuration | Light Bar |
Power Rating | 7.5W |
Viewing Angle | 90° |
LED STRIP, 8W, WHITE | element14 |
Where can I find additional details, specifications and documents for a ILL2A0005A?
Additional datasheets, footprints and schematics for ILL2A0005A are listed on our Part Details page. You can also find images and similar parts to ILL2A0005A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILL2A0005A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILL2A0005A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILL2A0005A fall under?
The ILL2A0005A is listed under Electrical & Lighting > Lighting > Flexible LED Strip Lights.
Can I view similar or alternative parts?
You can view similar parts to ILL2A0005A when available in the Flexible LED Strip Lights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILL2A0005A you can contact the distributor directly for product support, shipping queries etc.
Is the ILL2A0005A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILL2A0005A have stock available?
Authorised distributors including element14 have stock available or on a lead time for ILL2A0005A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILL2A0005A often in real-time on the comparison pages.
What if I can't find stock of ILL2A0005A?
You can fill out our help required form which you can use to request a quote for ILL2A0005A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.