Status: | Unknown |
---|---|
Series: | IL755, ILD755 |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.97
|
1,622
in stock
|
Buy Now | |
element14
from US$2.46
|
1,848
in stock
|
Buy Now | |
Farnell
from US$2.34
|
1,848
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
442
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AC or polarity insensitive inputs |
Built-in reverse polarity input protection |
Industry standard DIP package |
Applications |
---|
Designed for applications requiring detection or monitoring of AC signals |
Application Notes |
---|
Application Note 43 |
Application Note 02 |
Application Note 48 |
Application Note 45 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
IL755, ILD755 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, DARLINGTON, 5.3KV, DIP-8 | element14 |
DIP-8 CPL DARLINGTON CTR>1000% -e3 | RS |
Optocoupler, Darlington, 5.3Kv, Dip-8 Rohs Compliant: Yes |Vishay ILD755-2 | Newark Electronics |
ILD755 Series Dual Channel 60 V 5300 Vrms Phototransistor Optocoupler - DIP-8 | Future Electronics |
Optocoupler AC-IN 2-CH Darlington DC-OUT 8-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a ILD755-2?
Additional datasheets, footprints and schematics for ILD755-2 are listed on our Part Details page. You can also find images and similar parts to ILD755-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD755-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD755-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD755-2 fall under?
The ILD755-2 is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD755-2 when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD755-2 you can contact the distributor directly for product support, shipping queries etc.
Is the ILD755-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILD755-2 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ILD755-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD755-2 often in real-time on the comparison pages.
What if I can't find stock of ILD755-2?
You can fill out our help required form which you can use to request a quote for ILD755-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.