Status: | Unknown |
---|---|
Series: | ILD Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
1,416
in stock
|
Buy Now | |
Rutronik
from US$0.40
|
23,700
in stock
|
Buy Now | |
RS
from US$0.91
|
1,976
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
1,416
in stock
|
Buy Now | |
element14
from US$0.57
|
1,416
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
250
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now |
No. of Channels | 2 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5300Vrms |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | ILD Series |
RoHS Compliant | No |
OPTOCOUPLER DUAL CH., 100-200% | Rutronik |
DIP-8 CPL DUAL 100-200% CTR -e3 | RS |
Optocoupler, Transistor, 4.42Kv, Dip-8 Rohs Compliant: Yes |Vishay ILD615-3 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 4.42KV, DIP-8 | element14 |
2xOptoc 5,3kV 70V 50mA 100..200% DIP8 | Schukat Electronic |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP | EBV Elektronik |
ILD615 Series Dual Channel 70 V 5300 Vrms Phototransistor Optocoupler - DIP-8 | Future Electronics |
OPTOCPLR 8 LEAD DUAL | TTI Europe |
Where can I find additional details, specifications and documents for a ILD615-3.?
Additional datasheets, footprints and schematics for ILD615-3. are listed on our Part Details page. You can also find images and similar parts to ILD615-3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD615-3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD615-3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD615-3. fall under?
The ILD615-3. is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD615-3. when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD615-3. you can contact the distributor directly for product support, shipping queries etc.
Is the ILD615-3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILD615-3. have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ILD615-3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD615-3. often in real-time on the comparison pages.
What if I can't find stock of ILD615-3.?
You can fill out our help required form which you can use to request a quote for ILD615-3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.