Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.06
|
2,360
in stock
|
Buy Now | |
element14
from US$0.85
|
42,368
in stock
|
Buy Now | |
Farnell
from US$0.98
|
33,556
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
4,990
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 60V |
Output Voltage Max | - |
Output Current Max | 1.5A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | DSO |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 1.5A |
LED DRIVER, BUCK, 1MHZ, DSO-8 | element14 |
LED DRVR Buck 1-CH Analog/PWM 60V 1.5A 8-Pin DSO T/R | Avnet America |
Step Down LED Driver IC 60V 1.5A DSO8 | RS |
Led Driver, Buck, 1Mhz, 1.5A, Dso Rohs Compliant: Yes |Infineon ILD6150XUMA1 | Newark Electronics |
ILD6150 Series 60 V 1.5 A High Efficiency Step-Down LED Driver IC - PG-DSO-8 | Future Electronics |
Where can I find additional details, specifications and documents for a ILD6150XUMA1?
Additional datasheets, footprints and schematics for ILD6150XUMA1 are listed on our Part Details page. You can also find images and similar parts to ILD6150XUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD6150XUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD6150XUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD6150XUMA1 fall under?
The ILD6150XUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ILD6150XUMA1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD6150XUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the ILD6150XUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILD6150XUMA1 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Avnet America and RS have stock available or on a lead time for ILD6150XUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD6150XUMA1 often in real-time on the comparison pages.
What if I can't find stock of ILD6150XUMA1?
You can fill out our help required form which you can use to request a quote for ILD6150XUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.