Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
1,080
in stock
|
Buy Now | |
element14
from US$0.85
|
1,131
in stock
|
Buy Now | |
Farnell
from US$0.81
|
1,131
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
from US$1.11
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Each channel: guaranteed CTR symmetry, 2:1 maximum |
Bidirectional AC input |
SOIC-8 surface mountable package |
Applications |
---|
Telecom applications ring detection off / on hook status |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CSA 93751 |
VDE Certificate 128005 |
Application Notes |
---|
Application Note 45 |
Application Note 41 |
Datasheet |
---|
ILD256T |
Product Literature |
---|
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler Dual AC-In Transistor SOIC8 | RS |
Optocoupler, Transistor, 3000Vrms | Newark Electronics |
ILD256T Series Dual Channel 70 V 4000 Vrms Phototransistor Optocoupler - SOIC-8 | Future Electronics |
Optocoupler AC-IN 2-CH Transistor DC-OUT 8-Pin SOIC N T/R | Avnet America |
ILD256T AC Input Phototransistor Output Dual Optocoupler, Through Hole,8-Pin SOIC | Siliconix / Vishay ILD256T | RS Americas |
OPTOCPLR DUAL SOIC 4500V | TTI Europe |
Where can I find additional details, specifications and documents for a ILD256T?
Additional datasheets, footprints and schematics for ILD256T are listed on our Part Details page. You can also find images and similar parts to ILD256T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD256T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD256T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD256T fall under?
The ILD256T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD256T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD256T you can contact the distributor directly for product support, shipping queries etc.
Is the ILD256T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ILD256T have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ILD256T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD256T often in real-time on the comparison pages.
What if I can't find stock of ILD256T?
You can fill out our help required form which you can use to request a quote for ILD256T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.