Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Packaging | Each |
Product Range | - |
Input Current | 10mA |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a ILD252?
Additional datasheets, footprints and schematics for ILD252 are listed on our Part Details page. You can also find images and similar parts to ILD252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD252 fall under?
The ILD252 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD252 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD252 you can contact the distributor directly for product support, shipping queries etc.
Is the ILD252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILD252 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ILD252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD252 often in real-time on the comparison pages.
What if I can't find stock of ILD252?
You can fill out our help required form which you can use to request a quote for ILD252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.