Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Min | 100VAC |
---|---|
Supply Voltage Max | 240VAC |
No. of Digits / Alpha | 4 |
Panel Cutout Height | 116.8mm |
RoHS Compliant | Yes |
Serial Communication Input Meter, Iseries, 4-Digit, Rs-232/422/485 | Newark Electronics |
Where can I find additional details, specifications and documents for a ILD24-C2/N?
Additional datasheets, footprints and schematics for ILD24-C2/N are listed on our Part Details page. You can also find images and similar parts to ILD24-C2/N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD24-C2/N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD24-C2/N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD24-C2/N fall under?
The ILD24-C2/N is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Display Technology > Panel Displays.
Can I view similar or alternative parts?
You can view similar parts to ILD24-C2/N when available in the Panel Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD24-C2/N you can contact the distributor directly for product support, shipping queries etc.
Is the ILD24-C2/N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ILD24-C2/N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ILD24-C2/N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD24-C2/N often in real-time on the comparison pages.
What if I can't find stock of ILD24-C2/N?
You can fill out our help required form which you can use to request a quote for ILD24-C2/N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.