Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
7,105
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
72,000
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
18,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
13,300
in stock
|
Buy Now | |
element14
from US$0.66
|
8,843
in stock
|
Buy Now | |
Farnell
from US$0.63
|
8,144
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
3,177
in stock
|
Buy Now | |
CoreStaff
from US$0.49
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
1,023
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
907
in stock
|
Buy Now | |
Conrad
from US$0.92
|
40
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 2 Channel |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 30mA |
Isolation Voltage | 4kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
CTR > 100 %, 70V, SOIC8 | TTI Europe |
ILD217T Series 70 V 4000 Vrms Dual Channel Optocoupler Phototransistor - SOIC-8 | Future Electronics |
Soic-8 Cpl Dual Ctr>100% Rohs Compliant: No |Vishay ILD217T | Newark Electronics |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin SOIC T/R | Avnet America |
2xOptoc. 4kV 70V 30mA >100% SO8 | Schukat Electronic |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler DC-IN 2-CH Trans DC-OUT | RS |
OPTOCOUPLER DUAL CHANNEL >100% | Rutronik |
Optocoupler | Transfer Multisort Elektronik |
Vishay Optocoupler 70 V | Distrelec |
Enclosure type (semiconductors): SOIC 8 | Conrad |
DC Input Transistor Output Dual Optocoupler, Surface Mount, 8-Pin SOIC | Vishay / Small Signal & Opto Products (SSP) ILD217T | RS Americas |
Where can I find additional details, specifications and documents for a ILD217T?
Additional datasheets, footprints and schematics for ILD217T are listed on our Part Details page. You can also find images and similar parts to ILD217T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ILD217T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILD217T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ILD217T fall under?
The ILD217T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ILD217T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ILD217T you can contact the distributor directly for product support, shipping queries etc.
Is the ILD217T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ILD217T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and Schukat Electronic have stock available or on a lead time for ILD217T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ILD217T often in real-time on the comparison pages.
What if I can't find stock of ILD217T?
You can fill out our help required form which you can use to request a quote for ILD217T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.