ILA.08 Taoglas Parts by Taoglas

ANTENNA ISM/LORA/LPWAN/SIGFOX 868MHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.52

Distributor Stock
Logo for Farnell
Farnell
from US$1.70
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.41
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$5.56
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.56
-
Buy Now
Logo for Sager
Sager
from US$1.52
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Centre Frequency 868MHz
Antenna Case Size 5mm x 3mm x 0.5mm
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

RF ANT 868MHZ CHIP SOLDER SMD | Future Electronics
ILA.08 868MHz 5*3*0.5mm -0.5dBi Ceramic Loop Antenna | Symmetry Electronics
ANTENNA UNIT | Richardson RFPD
ANTENNA, ISM/LORA/LPWAN/SIGFOX, 868MHZ | Farnell
Antenna: 868 MHz ISM Band | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ILA.08?

Additional datasheets, footprints and schematics for ILA.08 are listed on our Part Details page. You can also find images and similar parts to ILA.08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ILA.08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ILA.08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ILA.08 fall under?

The ILA.08 is listed under Taoglas Parts.

Can I view similar or alternative parts?

You can view similar parts to ILA.08 when available in the Taoglas Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ILA.08 you can contact the distributor directly for product support, shipping queries etc.

Is the ILA.08 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ILA.08 have stock available?

Authorised distributors including Future Electronics, Symmetry Electronics, Richardson RFPD, Sager and Farnell have stock available or on a lead time for ILA.08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ILA.08 often in real-time on the comparison pages.

What if I can't find stock of ILA.08?

You can fill out our help required form which you can use to request a quote for ILA.08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay