Status: | Unknown |
---|---|
Series: | IL755, ILD755 |
RoHS: | Compliant |
AC or polarity insensitive inputs |
Built-in reverse polarity input protection |
Industry standard DIP package |
Applications |
---|
Designed for applications requiring detection or monitoring of AC signals |
Application Notes |
---|
Application Note 43 |
Application Note 02 |
Application Note 48 |
Application Note 45 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
IL755, ILD755 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
DIP-6 CPL DARLINGTON CTR>750% -e3 | RS |
Optocoupler, Darlington, 5.3Kv, Dip-6 Rohs Compliant: Yes |Vishay IL755-1 | Newark Electronics |
IL755 Series 5.3K V Through Hole Optocoupler | Future Electronics |
Optocoupler AC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a IL755-1?
Additional datasheets, footprints and schematics for IL755-1 are listed on our Part Details page. You can also find images and similar parts to IL755-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL755-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL755-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL755-1 fall under?
The IL755-1 is listed under Optoelectronics & Displays > Optocouplers > Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL755-1 when available in the Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL755-1 you can contact the distributor directly for product support, shipping queries etc.
Is the IL755-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IL755-1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for IL755-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL755-1 often in real-time on the comparison pages.
What if I can't find stock of IL755-1?
You can fill out our help required form which you can use to request a quote for IL755-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.