Status: | Unknown |
---|---|
Series: | IL Series |
RoHS: | Unknown |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5300Vrms |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
Product Range | IL Series |
RoHS Compliant | No |
Optocoupler | Newark Electronics |
Optocoupler Triac AC-OUT 1-CH 650VDRM 6-Pin PDIP SMD | Avnet America |
OPTOTRIAC 6PIN | TTI Europe |
Where can I find additional details, specifications and documents for a IL4216-X016.?
Additional datasheets, footprints and schematics for IL4216-X016. are listed on our Part Details page. You can also find images and similar parts to IL4216-X016. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL4216-X016. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL4216-X016. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL4216-X016. fall under?
The IL4216-X016. is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL4216-X016. when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL4216-X016. you can contact the distributor directly for product support, shipping queries etc.
Is the IL4216-X016. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL4216-X016. have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for IL4216-X016..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL4216-X016. often in real-time on the comparison pages.
What if I can't find stock of IL4216-X016.?
You can fill out our help required form which you can use to request a quote for IL4216-X016. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.