Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 650V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 20mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 650V |
Optocoupler, Non Zero Cross, 5.3Kv, Dip | Newark Electronics |
IL4216 Series Single Channel 600 V 5300 Vrms Phototriac Optocoupler - DIP-6 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 650VDRM 6-Pin PDIP SMD | Avnet America |
OPTOCOUPLER, TRIAC, NZC HIGH DV/DT | element14 |
OPTOTRIAC 6PIN | TTI Europe |
Where can I find additional details, specifications and documents for a IL4216?
Additional datasheets, footprints and schematics for IL4216 are listed on our Part Details page. You can also find images and similar parts to IL4216 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL4216 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL4216 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL4216 fall under?
The IL4216 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL4216 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL4216 you can contact the distributor directly for product support, shipping queries etc.
Is the IL4216 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL4216 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for IL4216.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL4216 often in real-time on the comparison pages.
What if I can't find stock of IL4216?
You can fill out our help required form which you can use to request a quote for IL4216 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.