Status: | Unknown |
---|---|
Series: | IL420 Series |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
1,942
in stock
|
Buy Now | |
Future Electronics
from US$1.73
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$1.67
|
-
|
Buy Now | |
Newark Electronics
from US$2.25
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
element14
from US$2.07
|
-
|
Buy Now | |
TTI Europe
from US$1.58
|
-
|
Buy Now | |
Farnell
from US$1.96
|
-
|
Buy Now |
Optocoupler Case Style | SMD |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5300Vrms |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage, Vdrm | 600V |
Product Range | IL420 Series |
RoHS Compliant | No |
IL420 Series Single Channel 600 V 5300 Vrms SMT Phototriac Optocoupler - DIP-6 | Future Electronics |
SMD-6 OPTOTRIAC 600V -e3 | RS |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD T/R | EBV Elektronik |
PHOTOTRIAC,800VDRM,IFT=2MA,NZC | Rutronik |
Optocoupler Case Style:Smd | Newark Electronics |
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6 | element14 |
OPTOCPLR 6PIN SNGL TRIAC | TTI Europe |
Where can I find additional details, specifications and documents for a IL420-X007T.?
Additional datasheets, footprints and schematics for IL420-X007T. are listed on our Part Details page. You can also find images and similar parts to IL420-X007T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL420-X007T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL420-X007T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL420-X007T. fall under?
The IL420-X007T. is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL420-X007T. when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL420-X007T. you can contact the distributor directly for product support, shipping queries etc.
Is the IL420-X007T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL420-X007T. have stock available?
Authorised distributors including Future Electronics, RS, EBV Elektronik, Rutronik and Newark Electronics have stock available or on a lead time for IL420-X007T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL420-X007T. often in real-time on the comparison pages.
What if I can't find stock of IL420-X007T.?
You can fill out our help required form which you can use to request a quote for IL420-X007T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.