Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
1,238
in stock
|
Buy Now | |
TTI Europe
from US$1.68
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
1,238
in stock
|
Buy Now | |
element14
from US$2.24
|
1,238
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.65
|
800
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,000
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
Distrelec
from US$2.03
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Optocoupler Case Style | Surface Mount DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 800V |
Product Range | - |
OPTOCPLR6PIN VDE SMT T&R | TTI Europe |
Optocoupler, Phototriac O/P, 5.3Kv | Newark Electronics |
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV | element14 |
Optotriac | Transfer Multisort Elektronik |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP SMD T/R | EBV Elektronik |
IL4208 Series Single Channel 800 V 5300 Vrms SMT Phototriac Optocoupler - DIP-6 | Future Electronics |
Vishay Optocoupler (TRIAC) 800V 300mA 60mA 5.3kV | Distrelec |
PHOTOTRIAC,800V,2MA,NZC,10KV/uS | Rutronik |
Where can I find additional details, specifications and documents for a IL4208-X007T?
Additional datasheets, footprints and schematics for IL4208-X007T are listed on our Part Details page. You can also find images and similar parts to IL4208-X007T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL4208-X007T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL4208-X007T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL4208-X007T fall under?
The IL4208-X007T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL4208-X007T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL4208-X007T you can contact the distributor directly for product support, shipping queries etc.
Is the IL4208-X007T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL4208-X007T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for IL4208-X007T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL4208-X007T often in real-time on the comparison pages.
What if I can't find stock of IL4208-X007T?
You can fill out our help required form which you can use to request a quote for IL4208-X007T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.