Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.20
|
1,670
in stock
|
Buy Now | |
element14
from US$2.05
|
4,915
in stock
|
Buy Now | |
Farnell
from US$1.89
|
4,915
in stock
|
Buy Now | |
TTI Europe
from US$1.79
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
1,525
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
1,005
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.06
|
353
in stock
|
Buy Now | |
Micros
from US$2.04
|
350
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$3.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Non Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage VF Max | 1.35V |
Input Current | 10mA |
No. of Channels | 1Channels |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototriac |
Output Voltage | 600V |
OPTOCOUPLER, 5300VRMS | element14 |
OPTOCPLR 6PIN SNGL TRIAC | TTI Europe |
Optocoupler Triac AC-OUT 1-CH 600VDRM | RS |
IL420 Series Single Channel 600 V 5300 Vrms Phototriac Optocoupler - DIP-6 | Future Electronics |
Optocoupler, Phototriac, 5300Vrms | Newark Electronics |
Optotriac | Transfer Multisort Elektronik |
Ift= 2mA | Micros |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP | EBV Elektronik |
Optocoupler, Phototriac, 1.16 V (Typ.), 60 mA, 100 mW, 6 V, 40 pF, 35 us, 50 us | Vishay / Small Signal & Opto Products (SSP) IL420 | RS Americas |
Where can I find additional details, specifications and documents for a IL420?
Additional datasheets, footprints and schematics for IL420 are listed on our Part Details page. You can also find images and similar parts to IL420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL420 fall under?
The IL420 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL420 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL420 you can contact the distributor directly for product support, shipping queries etc.
Is the IL420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL420 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, RS and Future Electronics have stock available or on a lead time for IL420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL420 often in real-time on the comparison pages.
What if I can't find stock of IL420?
You can fill out our help required form which you can use to request a quote for IL420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.