Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Optocoupler Case Style | Surface Mount DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Zero Crossing |
Peak Repetitive Off-State Voltage, Vdrm | 850V |
Input Current | 60mA |
RoHS Compliant | Yes |
IL Series Single Channel 850 V 5300 V SMT Phototriac Optocoupler - SMD-6 | Future Electronics |
Optocoupler, Phototriac O/P, 5.3Kv, Smd-6, Full Reel | Newark Electronics |
SMD-6 OPTOTRIAC 800V VDE -E3 | Avnet America |
OPTOTRIAC 800V SMD-6 | TTI Europe |
Where can I find additional details, specifications and documents for a IL4118-X017T?
Additional datasheets, footprints and schematics for IL4118-X017T are listed on our Part Details page. You can also find images and similar parts to IL4118-X017T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL4118-X017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL4118-X017T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL4118-X017T fall under?
The IL4118-X017T is listed under Optoelectronics & Displays > Optocouplers > Triac Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL4118-X017T when available in the Triac Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL4118-X017T you can contact the distributor directly for product support, shipping queries etc.
Is the IL4118-X017T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IL4118-X017T have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for IL4118-X017T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL4118-X017T often in real-time on the comparison pages.
What if I can't find stock of IL4118-X017T?
You can fill out our help required form which you can use to request a quote for IL4118-X017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.