Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.63
|
1,940
in stock
|
Buy Now | |
Newark Electronics
from US$2.45
|
7,707
in stock
|
Buy Now | |
element14
from US$2.53
|
7,707
in stock
|
Buy Now | |
Farnell
from US$2.40
|
7,519
in stock
|
Buy Now | |
Micros
from US$1.87
|
148
in stock
|
Buy Now | |
Chip One Stop
from US$2.37
|
60
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$2.34
|
-
|
Buy Now | |
TTI Europe
from US$1.92
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 850V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Forward Voltage VF Max | 1.5V |
Input Current | 20mA |
No. of Channels | 1Channels |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototriac |
Output Voltage | 800V |
Optocoupler, 5300Vrms | Newark Electronics |
OPTOCOUPLER, 5300VRMS | element14 |
DIP-6 OPTOTRIAC 800V -e3 | RS |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP | Micros |
IL411X Series 5300 V 800 V Through Hole Zero Crossing Optocoupler - DIP-6 | Future Electronics |
OPTOTRIAC 6PIN DIP6 | TTI Europe |
Where can I find additional details, specifications and documents for a IL4118?
Additional datasheets, footprints and schematics for IL4118 are listed on our Part Details page. You can also find images and similar parts to IL4118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IL4118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IL4118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IL4118 fall under?
The IL4118 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to IL4118 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IL4118 you can contact the distributor directly for product support, shipping queries etc.
Is the IL4118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IL4118 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Micros have stock available or on a lead time for IL4118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IL4118 often in real-time on the comparison pages.
What if I can't find stock of IL4118?
You can fill out our help required form which you can use to request a quote for IL4118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.